CTS Corporation Duplexer KFF6669A

Description
W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure and handset applications. Weight: 0.46 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure and handset applications. Weight: 0.46 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - KFF6669A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
KFF6669A
Duplexer KFF6669A
W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure and handset applications. Weight: 0.46 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure and handset applications. Weight: 0.46 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number KFF6669A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NSK14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details
Lumped LC Diplexer, DC-42/54-1220 MHz, 75Ω - DPLB-4254A0+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 42 MHz
TX (High) 54 to 1220 MHz
View Details
Multiplexer - DP-3957 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
1920-2010 MHz / 2110-2200 MHz Cavity Duplexer for Outdoor - AE1965-2155DB5514-O - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details