CTS Corporation Duplexer KFF6637C

Description
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for in PCS infrastructure and subscriber applications. Weight: 3.065 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote
Description
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for in PCS infrastructure and subscriber applications. Weight: 3.065 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - KFF6637C - Richardson RFPD
Downers Grove, IL, United States
Duplexer
KFF6637C
Duplexer KFF6637C
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for in PCS infrastructure and subscriber applications. Weight: 3.065 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for in PCS infrastructure and subscriber applications. Weight: 3.065 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number KFF6637C
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 942-897 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.7500 dB
RX (Low) 925 to 915 MHz
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A05+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details
Multiplexer - DP-1520 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
1850-1915 MHz 1930-1995 MHz LTE Frquency Band 2 Cavity Duplexer - AD1882-1960D262 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details