Tusonix, Inc. Filters - Ceramic Filters KFF6450A

Description
Win Source Part Number: 1008669-KFF6450A Category: Filters>Ceramic Filters Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Insertion Loss: 2.2dB Filter Type: Band Pass Height (Max): 0.177" (4.50mm) Bandwidth: 34 MHz Package / Case: Monoblock, 2 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Tusonix a Subsidiary of CTS Electronic Components
Request a Quote Datasheet
Description
Win Source Part Number: 1008669-KFF6450A Category: Filters>Ceramic Filters Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Insertion Loss: 2.2dB Filter Type: Band Pass Height (Max): 0.177" (4.50mm) Bandwidth: 34 MHz Package / Case: Monoblock, 2 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Tusonix a Subsidiary of CTS Electronic Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ceramic Filters - 1008669-KFF6450A - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
1008669-KFF6450A
Filters - Ceramic Filters 1008669-KFF6450A
Win Source Part Number: 1008669-KFF6450A Category: Filters>Ceramic Filters Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Insertion Loss: 2.2dB Filter Type: Band Pass Height (Max): 0.177" (4.50mm) Bandwidth: 34 MHz Package / Case: Monoblock, 2 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Tusonix a Subsidiary of CTS Electronic Components

Win Source Part Number: 1008669-KFF6450A
Category: Filters>Ceramic Filters
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Insertion Loss: 2.2dB
Filter Type: Band Pass
Height (Max): 0.177" (4.50mm)
Bandwidth: 34 MHz
Package / Case: Monoblock, 2 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Tusonix a Subsidiary of CTS Electronic Components

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1008669-KFF6450A
Product Name Filters - Ceramic Filters
Unlock Full Specs
to access all available technical data