CTS Corporation Crystals, Oscillators, Resonators - Crystals GL111F33IET

Description
Win Source Part Number: 1060794-GL111F33IET Category: Crystals, Oscillators, Resonators>Crystals Series: ATSSMGL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 11.0592 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.461" L x 0.197" W (11.70mm x 5.00mm) Alternative Parts (Cross-Reference): ABM3C-11.0592MHZ-D4Y -T; ABM3-11.0592MHZ-B4Y- T; 9C11000025; ABLS2-11.0592MHZ-D4Y -T; 445C33E12M00000; 9C-11.0592MAAJ-T; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls
Request a Quote Datasheet
Description
Win Source Part Number: 1060794-GL111F33IET Category: Crystals, Oscillators, Resonators>Crystals Series: ATSSMGL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 11.0592 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.461" L x 0.197" W (11.70mm x 5.00mm) Alternative Parts (Cross-Reference): ABM3C-11.0592MHZ-D4Y -T; ABM3-11.0592MHZ-B4Y- T; 9C11000025; ABLS2-11.0592MHZ-D4Y -T; 445C33E12M00000; 9C-11.0592MAAJ-T; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1060794-GL111F33IET - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1060794-GL111F33IET
Crystals, Oscillators, Resonators - Crystals 1060794-GL111F33IET
Win Source Part Number: 1060794-GL111F33IET Category: Crystals, Oscillators, Resonators>Crystals Series: ATSSMGL Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 11.0592 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.461" L x 0.197" W (11.70mm x 5.00mm) Alternative Parts (Cross-Reference): ABM3C-11.0592MHZ-D4Y -T; ABM3-11.0592MHZ-B4Y- T; 9C11000025; ABLS2-11.0592MHZ-D4Y -T; 445C33E12M00000; 9C-11.0592MAAJ-T; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls

Win Source Part Number: 1060794-GL111F33IET
Category: Crystals, Oscillators, Resonators>Crystals
Series: ATSSMGL
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 11.0592 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.461" L x 0.197" W (11.70mm x 5.00mm)
Alternative Parts (Cross-Reference): ABM3C-11.0592MHZ-D4Y-T; ABM3-11.0592MHZ-B4Y-T; 9C11000025; ABLS2-11.0592MHZ-D4Y-T; 445C33E12M00000; 9C-11.0592MAAJ-T;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls

Buy Now Datasheet
Crystals GL111F33IET
CRYSTAL 11.0592MHZ 20PF SMD

CRYSTAL 11.0592MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Crystals
Product Number 1060794-GL111F33IET GL111F33IET
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency 11.06 MHz 11.06 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1602BI-72-33E-50.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 296-46901-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers