Clock Buffer/Driver, Divider, Translator IC 1:1 800MHz 8-UFQFN
IC CLOCK BUFFER 1:1 800MHZ
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CTX1329TR-ND | CTSLV353QG |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | LVPECL | |
| Package Type | Surface Mount; 8-UFQFN | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |