Clock Fanout Buffer (Distribution), Divider, Multiplexer, Translator IC 1:2 1.6GHz 8-XFDFN
IC CLOCK BUFFER 1:2 1.6GHZ
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | CTX1325TR-ND | CTSLV315QG |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | LVPECL; LVDS | |
| Package Type | Surface Mount; 8-XFDFN | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.6 volts |