The CTS100LVEL11NG is a differential 1:2 fan-out buffer designed for LVPECL applications. It features a propagation delay of 265 ps and a skew of only 5 ps between outputs, making it suitable for high-performance applications that require precise timing. The device includes internal input pull-down resistors and is a direct replacement for ON Semiconductor's MC100LVEL11 and MC100EL11. The CTS100LVEL11NG operates with a PECL power supply voltage ranging from 0 to +8.0 V and can handle input voltages from 0 to +6.0 V. It supports an output current of up to 50 mA continuously and 100 mA in surge conditions. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments. The device is RoHS compliant and available in multiple package types, including MLP8, MSOP8, and SOIC8. Engineers should note that this product is not recommended for new designs, which may influence purchasing decisions for future projects.
Clock Fanout Buffer (Distribution) IC 1:2 8-VFDFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | CTS100LVEL11NG |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |