CTS Corporation Custom Parts - Custom Parts (B - D) - CT2194LPST CT2194LPST

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182352-CT2194LPST Termination: Gull Wing Contact Material: Copper Orientation: Straight Contact Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): CT219-4LPST; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 20 V Max Current Rating: 100 mA Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182352-CT2194LPST Termination: Gull Wing Contact Material: Copper Orientation: Straight Contact Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): CT219-4LPST; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 20 V Max Current Rating: 100 mA Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CT2194LPST - 1182352-CT2194LPST - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CT2194LPST
1182352-CT2194LPST
Custom Parts - Custom Parts (B - D) - CT2194LPST 1182352-CT2194LPST
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1182352-CT2194LPST Termination: Gull Wing Contact Material: Copper Orientation: Straight Contact Plating: Gold Categories: Custom Parts Alternative Parts (Cross-Reference): CT219-4LPST; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 20 V Max Current Rating: 100 mA Throw Configuration: SPST Max Operating Temperature: 85 °C

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1182352-CT2194LPST
Termination: Gull Wing
Contact Material: Copper
Orientation: Straight
Contact Plating: Gold
Categories: Custom Parts
Alternative Parts (Cross-Reference): CT219-4LPST;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 20 V
Max Current Rating: 100 mA
Throw Configuration: SPST
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1182352-CT2194LPST
Product Name Custom Parts - Custom Parts (B - D) - CT2194LPST
Unlock Full Specs
to access all available technical data