Win Source Part Number: 1013362-CER0802A
Category: Filters>Ceramic Filters
Series: LR
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Insertion Loss: 1.8dB
Filter Type: Band Pass
Height (Max): 0.191" (4.85mm)
Bandwidth: 45 MHz
Package / Case: Monoblock, 2 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Tusonix a Subsidiary of CTS Electronic Components
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1013362-CER0802A |
| Product Name | Filters - Ceramic Filters |