Tusonix, Inc. Ceramic Filters - CER0707A CER0707A

Description
Manufacturer: CTS Corporation Win Source Part Number: 1161228-CER0707A Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: CTS Corporation Win Source Part Number: 1161228-CER0707A Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - CER0707A
CER0707A
Ceramic Filters - CER0707A CER0707A
Manufacturer: CTS Corporation Win Source Part Number: 1161228-CER0707A Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: CTS Corporation
Win Source Part Number: 1161228-CER0707A
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
CER FILTER BAND PASS - 221-CER0707A - Utmel Electronic Limited
Hong Kong, China
CER FILTER BAND PASS
221-CER0707A
CER FILTER BAND PASS 221-CER0707A
CER FILTER BAND PASS

CER FILTER BAND PASS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CER0707A 221-CER0707A
Product Name Ceramic Filters - CER0707A CER FILTER BAND PASS
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
5720-5760MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5740/40)-1295S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details
RF Band Pass Filter - UIYBPF12565C - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 4000 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers