Win Source Part Number: 1220272-CER0325C
Category: Filters>Ceramic Filters
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 3.5GHz Center
Insertion Loss: 1.4dB
Filter Type: Band Pass
Height (Max): 0.094" (2.40mm)
Bandwidth: 200 MHz
Package / Case: Monoblock, 2 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Tusonix a Subsidiary of CTS Electronic Components
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1220272-CER0325C |
| Product Name | Filters - Ceramic Filters |