CTS Corporation Band Pass Filter CER0109B

Description
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0109B - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0109B
Band Pass Filter CER0109B
Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications. Weight: 0.7 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Surface mount, Silver (Ag) coated barium ceramic filter. Developed for use in WCDMA Infrastructure Applications.
Weight: 0.7 grams typical
Material: Filter is composed of a ceramic block plated with Ag.
Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0109B
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1950 MHz
Bandwidth 60000 kHz
Ripple 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Passive GaAs MMIC 29.16 GHz Highpass Filter - MFHP-00040CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 95000 MHz
View Details