CTS Corporation Band Pass Filter CER0081A

Description
1030 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 13.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1030 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 13.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0081A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0081A
Band Pass Filter CER0081A
1030 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 13.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1030 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 13.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0081A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1030 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B210LA0S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21000 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Passive GaAs MMIC 8.5 - 10 GHz Bandpass Filter - MFBP-00113CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8520 to 9860 MHz
View Details