CTS Corporation Oscillators CC5P5IL0250M00000T

Description
LVPECL PLL CLOCK 250.000MHZ 3.3V
Request a Quote Datasheet
Description
LVPECL PLL CLOCK 250.000MHZ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CC5P5IL0250M00000TCT-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 250.000MHZ 3.3V

LVPECL PLL CLOCK 250.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5P5IL0250M00000TDKR-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 250.000MHZ 3.3V

LVPECL PLL CLOCK 250.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5P5IL0250M00000TTR-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 250.000MHZ 3.3V

LVPECL PLL CLOCK 250.000MHZ 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-CC5P5IL0250M00000TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

SN74S124 Dual Voltage-Controlled Oscillators - SN74S124N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - 863-510ACA133M330BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers