CTS Corporation Oscillators CC5P5IL0200M00000T

Description
LVPECL PLL CLOCK 200.000MHZ 3.3V
Request a Quote Datasheet
Description
LVPECL PLL CLOCK 200.000MHZ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CC5P5IL0200M00000TDKR-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 200.000MHZ 3.3V

LVPECL PLL CLOCK 200.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5P5IL0200M00000TCT-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 200.000MHZ 3.3V

LVPECL PLL CLOCK 200.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5P5IL0200M00000TTR-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 200.000MHZ 3.3V

LVPECL PLL CLOCK 200.000MHZ 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-CC5P5IL0200M00000TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S2 - S23305T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 510ABB-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details