CTS Corporation Oscillators CC5P5IL0125M00000T

Description
LVPECL PLL CLOCK 125.000MHZ 3.3V
Request a Quote Datasheet
Description
LVPECL PLL CLOCK 125.000MHZ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CC5P5IL0125M00000TDKR-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 125.000MHZ 3.3V

LVPECL PLL CLOCK 125.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5P5IL0125M00000TTR-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 125.000MHZ 3.3V

LVPECL PLL CLOCK 125.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5P5IL0125M00000TCT-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 125.000MHZ 3.3V

LVPECL PLL CLOCK 125.000MHZ 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-CC5P5IL0125M00000TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACB153M600AAG - Richardson RFPD
Specs
Frequency 154 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Surface Mount Crystals - ECS-200-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
View Details
4 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-4000-419R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers