CTS Corporation Oscillators CC5P5IL0100M00000T

Description
LVPECL PLL CLOCK 100.000MHZ 3.3V
Request a Quote Datasheet
Description
LVPECL PLL CLOCK 100.000MHZ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CC5P5IL0100M00000TTR-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 100.000MHZ 3.3V

LVPECL PLL CLOCK 100.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5P5IL0100M00000TCT-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 100.000MHZ 3.3V

LVPECL PLL CLOCK 100.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5P5IL0100M00000TDKR-ND - DigiKey
Thief River Falls, MN, United States
LVPECL PLL CLOCK 100.000MHZ 3.3V

LVPECL PLL CLOCK 100.000MHZ 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-CC5P5IL0100M00000TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI200T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Programmable Timers and Oscillators - TLC555CPE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers