CTS Corporation Oscillators CC5L5IL0155M52000T

Description
LVDS PLL CLOCK 155.520MHZ 3.3V
Request a Quote Datasheet
Description
LVDS PLL CLOCK 155.520MHZ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CC5L5IL0155M52000TDKR-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 155.520MHZ 3.3V

LVDS PLL CLOCK 155.520MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5L5IL0155M52000TTR-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 155.520MHZ 3.3V

LVDS PLL CLOCK 155.520MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5L5IL0155M52000TCT-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 155.520MHZ 3.3V

LVDS PLL CLOCK 155.520MHZ 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-CC5L5IL0155M52000TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-1700-819R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details