CTS Corporation Oscillators CC5L5IL0150M00000T

Description
LVDS PLL CLOCK 150.000MHZ 3.3V
Request a Quote Datasheet
Description
LVDS PLL CLOCK 150.000MHZ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CC5L5IL0150M00000TTR-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 150.000MHZ 3.3V

LVDS PLL CLOCK 150.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5L5IL0150M00000TDKR-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 150.000MHZ 3.3V

LVDS PLL CLOCK 150.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5L5IL0150M00000TCT-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 150.000MHZ 3.3V

LVDS PLL CLOCK 150.000MHZ 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-CC5L5IL0150M00000TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillators - 1473-SIT1569AC-J3-18E-0000.007000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details