CTS Corporation Oscillators CC5L5IL0125M00000T

Description
LVDS PLL CLOCK 125.000MHZ 3.3V
Request a Quote Datasheet
Description
LVDS PLL CLOCK 125.000MHZ 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CC5L5IL0125M00000TTR-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 125.000MHZ 3.3V

LVDS PLL CLOCK 125.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5L5IL0125M00000TCT-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 125.000MHZ 3.3V

LVDS PLL CLOCK 125.000MHZ 3.3V

Buy Now Datasheet
Oscillators - 110-CC5L5IL0125M00000TDKR-ND - DigiKey
Thief River Falls, MN, United States
LVDS PLL CLOCK 125.000MHZ 3.3V

LVDS PLL CLOCK 125.000MHZ 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 110-CC5L5IL0125M00000TTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73305-100.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 510ABA-CAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details