CTS Corporation Crystals, Oscillators, Resonators - Oscillators CB3LV-5I-40M000000

Description
Win Source Part Number: 1381746-CB3LV-5I-40M 000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: CB3LV Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 pcs Frequency: 40 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±25ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381746-CB3LV-5I-40M 000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: CB3LV Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 pcs Frequency: 40 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±25ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1381746-CB3LV-5I-40M000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1381746-CB3LV-5I-40M000000
Crystals, Oscillators, Resonators - Oscillators 1381746-CB3LV-5I-40M000000
Win Source Part Number: 1381746-CB3LV-5I-40M 000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: CB3LV Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 pcs Frequency: 40 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±25ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls California Prop 65: Warning Information Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381746-CB3LV-5I-40M000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: CB3LV
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000 pcs
Frequency: 40 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±25ppm
Current - Supply (Max): 40mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Oscillators - 110-CB3LV-5I-40M000000TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-5I-40M000000CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-5I-40M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1381746-CB3LV-5I-40M000000 110-CB3LV-5I-40M000000TR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 40 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC552CN - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2X013LXI100T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details