CTS Corporation Oscillators - CB3LV-5I-125M000000 CB3LV-5I-125M000000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 865871-CB3LV-5I-125M 000000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV-5I-125M0000, Q4347009A, CTX1286DKR, 110-CB3LV-5I-125M000 000TR, 110-CB3LV-5I-125M000 000DKR, CB3LV-5I-125.0000, CB3LV-5I-125M0000-ND , CTX1286TR, 960-0009-0289FT, 110-CB3LV-5I-125M000 000CT, CTX1286CT-ND, CTX1286TR-ND, CTX1286CT, CTX1286DKR-ND
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 865871-CB3LV-5I-125M 000000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV-5I-125M0000, Q4347009A, CTX1286DKR, 110-CB3LV-5I-125M000 000TR, 110-CB3LV-5I-125M000 000DKR, CB3LV-5I-125.0000, CB3LV-5I-125M0000-ND , CTX1286TR, 960-0009-0289FT, 110-CB3LV-5I-125M000 000CT, CTX1286CT-ND, CTX1286TR-ND, CTX1286CT, CTX1286DKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-5I-125M000000 - 865871-CB3LV-5I-125M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-5I-125M000000
865871-CB3LV-5I-125M000000
Oscillators - CB3LV-5I-125M000000 865871-CB3LV-5I-125M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 865871-CB3LV-5I-125M 000000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV-5I-125M0000, Q4347009A, CTX1286DKR, 110-CB3LV-5I-125M000 000TR, 110-CB3LV-5I-125M000 000DKR, CB3LV-5I-125.0000, CB3LV-5I-125M0000-ND , CTX1286TR, 960-0009-0289FT, 110-CB3LV-5I-125M000 000CT, CTX1286CT-ND, CTX1286TR-ND, CTX1286CT, CTX1286DKR-ND

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 865871-CB3LV-5I-125M000000
Series: CB3LV
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CB3LV-5I-125M0000, Q4347009A, CTX1286DKR, 110-CB3LV-5I-125M000000TR, 110-CB3LV-5I-125M000000DKR, CB3LV-5I-125.0000, CB3LV-5I-125M0000-ND, CTX1286TR, 960-0009-0289FT, 110-CB3LV-5I-125M000000CT, CTX1286CT-ND, CTX1286TR-ND, CTX1286CT, CTX1286DKR-ND

Buy Now Datasheet
Oscillators - 110-CB3LV-5I-125M000000TR-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-5I-125M000000CT-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-5I-125M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 865871-CB3LV-5I-125M000000 110-CB3LV-5I-125M000000TR-ND
Product Name Oscillators - CB3LV-5I-125M000000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
VOLTAGE CONT OSC / RoHS - POS-300+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details