CTS Corporation Oscillators - CB3LV-3I-60M000000 CB3LV-3I-60M000000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914809-CB3LV-3I-60M0 00000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX712LVCT, CB3LV3I60M0000T, CTX712LVDKR, CTX712LVTR-ND, 110-CB3LV-3I-60M0000 00CT, CTX712LVCT-ND, CB3LV-3I-60.0000, CB3LV-3I-60M0000, CB3LV3I60M0000, 960-0009-0053DT, CTX712LVTR, CB3LV-3I-60M0000-T, 110-CB3LV-3I-60M0000 00TR, CB3LV3I60.0000, CTX712LVDKR-ND, 110-CB3LV-3I-60M0000 00DKR, CB3LV3I60.0000T
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914809-CB3LV-3I-60M0 00000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX712LVCT, CB3LV3I60M0000T, CTX712LVDKR, CTX712LVTR-ND, 110-CB3LV-3I-60M0000 00CT, CTX712LVCT-ND, CB3LV-3I-60.0000, CB3LV-3I-60M0000, CB3LV3I60M0000, 960-0009-0053DT, CTX712LVTR, CB3LV-3I-60M0000-T, 110-CB3LV-3I-60M0000 00TR, CB3LV3I60.0000, CTX712LVDKR-ND, 110-CB3LV-3I-60M0000 00DKR, CB3LV3I60.0000T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3I-60M000000 - 914809-CB3LV-3I-60M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3I-60M000000
914809-CB3LV-3I-60M000000
Oscillators - CB3LV-3I-60M000000 914809-CB3LV-3I-60M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914809-CB3LV-3I-60M0 00000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX712LVCT, CB3LV3I60M0000T, CTX712LVDKR, CTX712LVTR-ND, 110-CB3LV-3I-60M0000 00CT, CTX712LVCT-ND, CB3LV-3I-60.0000, CB3LV-3I-60M0000, CB3LV3I60M0000, 960-0009-0053DT, CTX712LVTR, CB3LV-3I-60M0000-T, 110-CB3LV-3I-60M0000 00TR, CB3LV3I60.0000, CTX712LVDKR-ND, 110-CB3LV-3I-60M0000 00DKR, CB3LV3I60.0000T

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 914809-CB3LV-3I-60M000000
Series: CB3LV
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CTX712LVCT, CB3LV3I60M0000T, CTX712LVDKR, CTX712LVTR-ND, 110-CB3LV-3I-60M000000CT, CTX712LVCT-ND, CB3LV-3I-60.0000, CB3LV-3I-60M0000, CB3LV3I60M0000, 960-0009-0053DT, CTX712LVTR, CB3LV-3I-60M0000-T, 110-CB3LV-3I-60M000000TR, CB3LV3I60.0000, CTX712LVDKR-ND, 110-CB3LV-3I-60M000000DKR, CB3LV3I60.0000T

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-60M000000TR-ND - DigiKey
Thief River Falls, MN, United States
60MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

60MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-60M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
60MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

60MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-60M000000CT-ND - DigiKey
Thief River Falls, MN, United States
60MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

60MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 914809-CB3LV-3I-60M000000 110-CB3LV-3I-60M000000TR-ND
Product Name Oscillators - CB3LV-3I-60M000000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960482P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers