CTS Corporation Crystals, Oscillators, Resonators - Oscillators CB3LV-3I-48M000000

Description
Win Source Part Number: 1013169-CB3LV-3I-48M 000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: CB3LV Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 48 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CTX315LVTR-ND,CB3LV3 I48.0000T,CB3LV-3I-4 8.0000,CB3LV3I48.000 0,CTX315LVCT-ND,CTX3 15LVTR,CB3LV-3I-48M0 000-T,110-CB3LV-3I-4 8M000000CT,110-CB3LV -3I-48M000000DKR,CB3 LV3I48M0000,CB3LV-3I -48M0000,960-0009-00 59DT,CTX315LVCT,CTX3 15LVDKR-ND,CB3LV3I48 M0000T,110-CB3LV-3I- 48M000000TR,CTX315LV DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1013169-CB3LV-3I-48M 000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: CB3LV Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 48 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CTX315LVTR-ND,CB3LV3 I48.0000T,CB3LV-3I-4 8.0000,CB3LV3I48.000 0,CTX315LVCT-ND,CTX3 15LVTR,CB3LV-3I-48M0 000-T,110-CB3LV-3I-4 8M000000CT,110-CB3LV -3I-48M000000DKR,CB3 LV3I48M0000,CB3LV-3I -48M0000,960-0009-00 59DT,CTX315LVCT,CTX3 15LVDKR-ND,CB3LV3I48 M0000T,110-CB3LV-3I- 48M000000TR,CTX315LV DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1013169-CB3LV-3I-48M000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1013169-CB3LV-3I-48M000000
Crystals, Oscillators, Resonators - Oscillators 1013169-CB3LV-3I-48M000000
Win Source Part Number: 1013169-CB3LV-3I-48M 000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: CB3LV Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 48 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CTX315LVTR-ND,CB3LV3 I48.0000T,CB3LV-3I-4 8.0000,CB3LV3I48.000 0,CTX315LVCT-ND,CTX3 15LVTR,CB3LV-3I-48M0 000-T,110-CB3LV-3I-4 8M000000CT,110-CB3LV -3I-48M000000DKR,CB3 LV3I48M0000,CB3LV-3I -48M0000,960-0009-00 59DT,CTX315LVCT,CTX3 15LVDKR-ND,CB3LV3I48 M0000T,110-CB3LV-3I- 48M000000TR,CTX315LV DKR

Win Source Part Number: 1013169-CB3LV-3I-48M000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: CB3LV
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 48 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 40mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
Other Names: CTX315LVTR-ND,CB3LV3I48.0000T,CB3LV-3I-48.0000,CB3LV3I48.0000,CTX315LVCT-ND,CTX315LVTR,CB3LV-3I-48M0000-T,110-CB3LV-3I-48M000000CT,110-CB3LV-3I-48M000000DKR,CB3LV3I48M0000,CB3LV-3I-48M0000,960-0009-0059DT,CTX315LVCT,CTX315LVDKR-ND,CB3LV3I48M0000T,110-CB3LV-3I-48M000000TR,CTX315LVDKR

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-48M000000CT-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-48M000000TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-48M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 48.0000MHZ HCMOS TTL

XTAL OSC XO 48.0000MHZ HCMOS TTL

Supplier's Site Datasheet
Oscillator, 48Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts - 73AJ2580 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 48Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
73AJ2580
Oscillator, 48Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts 73AJ2580
OSCILLATOR, 48MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

OSCILLATOR, 48MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 1013169-CB3LV-3I-48M000000 110-CB3LV-3I-48M000000CT-ND CB3LV-3I-48M000000 73AJ2580
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators Oscillator, 48Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 48 MHz 48 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Through Hole Oscillators - ECS-2100AX-036 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
TEXAS INSTRUMENTS CD74HC4060E.14 STAGE BINARY COUNTER W/ OSCILLATOR, DIP16 - 815-CD74HC4060E - Utmel Electronic Limited
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 35 MHz
View Details