CTS Corporation Oscillators CB3LV-3I-40M000000

Description
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CB3LV-3I-40M000000CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-40M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-40M000000TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1284953-CB3LV-3I-40M000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284953-CB3LV-3I-40M000000
Crystals, Oscillators, Resonators - Oscillators 1284953-CB3LV-3I-40M000000
Win Source Part Number: 1284953-CB3LV-3I-40M 000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: CB3LV Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 40 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: 110-CB3LV-3I-40M0000 00CT,CTX314LVCT,CB3L V3I40M0000T,CTX314LV TR,CB3LV-3I-40M0000, CTX314LVTR,CTX314LVD KR,CB3LV-3I-40M0000- T,CB3LV-3I-40.0000,C TX314LVDKR,110-CB3LV -3I-40M000000TR,110- CB3LV-3I-40M000000DK R,960-0009-0027DT,CB 3LV3I40.0000,CTX314L VCT,CB3LV3I40.0000T, CB3LV3I40M0000

Win Source Part Number: 1284953-CB3LV-3I-40M000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: CB3LV
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 40 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 40mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
Other Names: 110-CB3LV-3I-40M000000CT,CTX314LVCT,CB3LV3I40M0000T,CTX314LVTR,CB3LV-3I-40M0000,CTX314LVTR,CTX314LVDKR,CB3LV-3I-40M0000-T,CB3LV-3I-40.0000,CTX314LVDKR,110-CB3LV-3I-40M000000TR,110-CB3LV-3I-40M000000DKR,960-0009-0027DT,CB3LV3I40.0000,CTX314LVCT,CB3LV3I40.0000T,CB3LV3I40M0000

Buy Now Datasheet
XTAL OSC XO 40.0000MHZ HCMOS TTL

XTAL OSC XO 40.0000MHZ HCMOS TTL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 110-CB3LV-3I-40M000000CT-ND 1284953-CB3LV-3I-40M000000 CB3LV-3I-40M000000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA4M00000AAGR - Richardson RFPD
Specs
Frequency 4 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI011T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers