CTS Corporation Oscillators - CB3LV-3I-33M333300 CB3LV-3I-33M333300

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914807-CB3LV-3I-33M3 33300 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX313LVCT-ND, CB3LV3I33M3333, CTX313LVTR-ND, CB3LV-3I-33M3333-T, CB3LV3I33M3333T, CTX313LVCT, 110-CB3LV-3I-33M3333 00TR, CTX313LVDKR-ND, CB3LV-3I-33M3333, CB3LV3I33.3333T, CTX313LVTR, CB3LV-3I-33.3333, CTX313LVDKR, 960-0009-0269DT, 110-CB3LV-3I-33M3333 00DKR, CB3LV3I33.3333, 110-CB3LV-3I-33M3333 00CT
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914807-CB3LV-3I-33M3 33300 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX313LVCT-ND, CB3LV3I33M3333, CTX313LVTR-ND, CB3LV-3I-33M3333-T, CB3LV3I33M3333T, CTX313LVCT, 110-CB3LV-3I-33M3333 00TR, CTX313LVDKR-ND, CB3LV-3I-33M3333, CB3LV3I33.3333T, CTX313LVTR, CB3LV-3I-33.3333, CTX313LVDKR, 960-0009-0269DT, 110-CB3LV-3I-33M3333 00DKR, CB3LV3I33.3333, 110-CB3LV-3I-33M3333 00CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3I-33M333300 - 914807-CB3LV-3I-33M333300 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3I-33M333300
914807-CB3LV-3I-33M333300
Oscillators - CB3LV-3I-33M333300 914807-CB3LV-3I-33M333300
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914807-CB3LV-3I-33M3 33300 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX313LVCT-ND, CB3LV3I33M3333, CTX313LVTR-ND, CB3LV-3I-33M3333-T, CB3LV3I33M3333T, CTX313LVCT, 110-CB3LV-3I-33M3333 00TR, CTX313LVDKR-ND, CB3LV-3I-33M3333, CB3LV3I33.3333T, CTX313LVTR, CB3LV-3I-33.3333, CTX313LVDKR, 960-0009-0269DT, 110-CB3LV-3I-33M3333 00DKR, CB3LV3I33.3333, 110-CB3LV-3I-33M3333 00CT

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 914807-CB3LV-3I-33M333300
Series: CB3LV
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CTX313LVCT-ND, CB3LV3I33M3333, CTX313LVTR-ND, CB3LV-3I-33M3333-T, CB3LV3I33M3333T, CTX313LVCT, 110-CB3LV-3I-33M333300TR, CTX313LVDKR-ND, CB3LV-3I-33M3333, CB3LV3I33.3333T, CTX313LVTR, CB3LV-3I-33.3333, CTX313LVDKR, 960-0009-0269DT, 110-CB3LV-3I-33M333300DKR, CB3LV3I33.3333, 110-CB3LV-3I-33M333300CT

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-33M333300DKR-ND - DigiKey
Thief River Falls, MN, United States
33.3333MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.3333MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-33M333300CT-ND - DigiKey
Thief River Falls, MN, United States
33.3333MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.3333MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-33M333300TR-ND - DigiKey
Thief River Falls, MN, United States
33.3333MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.3333MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 914807-CB3LV-3I-33M333300 110-CB3LV-3I-33M333300DKR-ND
Product Name Oscillators - CB3LV-3I-33M333300 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-143-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 1734636 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-125.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details