CTS Corporation Crystals, Oscillators, Resonators-Oscillators CB3LV-3I-30M000000

Description
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators-Oscillato rs Series: CB3LV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 30 MHz Function: Enable/Disable Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators-Oscillato rs Series: CB3LV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 30 MHz Function: Enable/Disable Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators-Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators-Oscillators
Crystals, Oscillators, Resonators-Oscillators
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators-Oscillato rs Series: CB3LV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 30 MHz Function: Enable/Disable Operating Temperature: -40°C ~ 85°C

Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators-Oscillators
Series: CB3LV
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 30 MHz
Function: Enable/Disable
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-30M000000TR-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-30M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-30M000000CT-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 30Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts - 73AJ2579 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 30Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
73AJ2579
Oscillator, 30Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts 73AJ2579
OSCILLATOR, 30MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

OSCILLATOR, 30MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

Supplier's Site
XTAL OSC XO 30.0000MHZ HCMOS TTL

XTAL OSC XO 30.0000MHZ HCMOS TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 110-CB3LV-3I-30M000000TR-ND 73AJ2579 CB3LV-3I-30M000000
Product Name Crystals, Oscillators, Resonators-Oscillators Oscillators Oscillator, 30Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Frequency 30 MHz 30 MHz
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1315797-SIT8924BA-72-18E-25.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details