CTS Corporation Oscillators CB3LV-3I-20M000000

Description
20MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CB3LV-3I-20M000000CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-20M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-20M000000TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators-Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators-Oscillators
Crystals, Oscillators, Resonators-Oscillators
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators-Oscillato rs Series: CB3LV Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 20 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead

Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators-Oscillators
Series: CB3LV
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 20 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 20Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts - 73AJ2576 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
73AJ2576
Oscillator, 20Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts 73AJ2576
OSCILLATOR, 20MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

OSCILLATOR, 20MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

Supplier's Site
XTAL OSC XO 20.0000MHZ HCMOS TTL

XTAL OSC XO 20.0000MHZ HCMOS TTL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 110-CB3LV-3I-20M000000CT-ND 73AJ2576 CB3LV-3I-20M000000
Product Name Oscillators Crystals, Oscillators, Resonators-Oscillators Oscillator, 20Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1366501-SIT8208AI-81-33E-20.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 20 MHz
View Details
2 suppliers