CTS Corporation Oscillators - CB3LV-3I-16M384000 CB3LV-3I-16M384000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914805-CB3LV-3I-16M3 84000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV3I16.3840, CB3LV3I16.3840T, 110-CB3LV-3I-16M3840 00DKR, CB3LV-3I 16M3840, CTX708LVDKR, CTX708LVDKR-ND, CB3LV-3I-16.3840, 110-CB3LV-3I-16M3840 00CT, CTX708LVTR, CB3LV-3I-16M3840-T, CTX708LVCT-ND, CTX708LVTR-ND, 110-CB3LV-3I-16M3840 00TR, 960-0009-0099DT, CB3LV3I16M3840, CB3LV-3I-16M3840, CB3LV3I16M3840T, CTX708LVCT
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914805-CB3LV-3I-16M3 84000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV3I16.3840, CB3LV3I16.3840T, 110-CB3LV-3I-16M3840 00DKR, CB3LV-3I 16M3840, CTX708LVDKR, CTX708LVDKR-ND, CB3LV-3I-16.3840, 110-CB3LV-3I-16M3840 00CT, CTX708LVTR, CB3LV-3I-16M3840-T, CTX708LVCT-ND, CTX708LVTR-ND, 110-CB3LV-3I-16M3840 00TR, 960-0009-0099DT, CB3LV3I16M3840, CB3LV-3I-16M3840, CB3LV3I16M3840T, CTX708LVCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3I-16M384000 - 914805-CB3LV-3I-16M384000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3I-16M384000
914805-CB3LV-3I-16M384000
Oscillators - CB3LV-3I-16M384000 914805-CB3LV-3I-16M384000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914805-CB3LV-3I-16M3 84000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV3I16.3840, CB3LV3I16.3840T, 110-CB3LV-3I-16M3840 00DKR, CB3LV-3I 16M3840, CTX708LVDKR, CTX708LVDKR-ND, CB3LV-3I-16.3840, 110-CB3LV-3I-16M3840 00CT, CTX708LVTR, CB3LV-3I-16M3840-T, CTX708LVCT-ND, CTX708LVTR-ND, 110-CB3LV-3I-16M3840 00TR, 960-0009-0099DT, CB3LV3I16M3840, CB3LV-3I-16M3840, CB3LV3I16M3840T, CTX708LVCT

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 914805-CB3LV-3I-16M384000
Series: CB3LV
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CB3LV3I16.3840, CB3LV3I16.3840T, 110-CB3LV-3I-16M384000DKR, CB3LV-3I 16M3840, CTX708LVDKR, CTX708LVDKR-ND, CB3LV-3I-16.3840, 110-CB3LV-3I-16M384000CT, CTX708LVTR, CB3LV-3I-16M3840-T, CTX708LVCT-ND, CTX708LVTR-ND, 110-CB3LV-3I-16M384000TR, 960-0009-0099DT, CB3LV3I16M3840, CB3LV-3I-16M3840, CB3LV3I16M3840T, CTX708LVCT

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-16M384000TR-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16.384MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-16M384000CT-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16.384MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-16M384000DKR-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16.384MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 914805-CB3LV-3I-16M384000 110-CB3LV-3I-16M384000TR-ND
Product Name Oscillators - CB3LV-3I-16M384000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
6 Pin Oscillator S5A - S5A25025-155.520-P-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5A
Frequency 156 MHz
Frequency Stability 25 ppm
View Details