CTS Corporation Oscillators CB3LV-3I-100M000000

Description
100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CB3LV-3I-100M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-100M000000CT-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3I-100M000000TR-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CB3LV-3I-100M000000 - 914804-CB3LV-3I-100M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3I-100M000000
914804-CB3LV-3I-100M000000
Oscillators - CB3LV-3I-100M000000 914804-CB3LV-3I-100M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914804-CB3LV-3I-100M 000000 Series: CB3LV Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV-3I-100M0000, CTX318LVDKR, CB3LV3I100.0000, CTX318LVCT, CTX318LVTR-ND, CTX318LVDKR-ND, 110-CB3LV-3I-100M000 000CT, CB3LV-3I-100M0000-T, 110-CB3LV-3I-100M000 000DKR, Q4762165, CTX318LVTR, 110-CB3LV-3I-100M000 000TR, 960-0009-0288DT, CB3LV-3I-100.0000, CTX318LVCT-ND, CTX318LVTR-NDL, CB3LV3I100M0000T, CB3LV3I100.0000T, CB3LV3I100M0000

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 914804-CB3LV-3I-100M000000
Series: CB3LV
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CB3LV-3I-100M0000, CTX318LVDKR, CB3LV3I100.0000, CTX318LVCT, CTX318LVTR-ND, CTX318LVDKR-ND, 110-CB3LV-3I-100M000000CT, CB3LV-3I-100M0000-T, 110-CB3LV-3I-100M000000DKR, Q4762165, CTX318LVTR, 110-CB3LV-3I-100M000000TR, 960-0009-0288DT, CB3LV-3I-100.0000, CTX318LVCT-ND, CTX318LVTR-NDL, CB3LV3I100M0000T, CB3LV3I100.0000T, CB3LV3I100M0000

Buy Now Datasheet
Oscillator, 100Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts - 73AJ2575 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
73AJ2575
Oscillator, 100Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts 73AJ2575
OSCILLATOR, 100MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

OSCILLATOR, 100MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

Supplier's Site
XTAL OSC XO 100.0000MHZ HCMOS

XTAL OSC XO 100.0000MHZ HCMOS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 110-CB3LV-3I-100M000000DKR-ND 914804-CB3LV-3I-100M000000 73AJ2575 CB3LV-3I-100M000000
Product Name Oscillators Oscillators - CB3LV-3I-100M000000 Oscillator, 100Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960640 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - 863-510BAA48M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-2522-38.400-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers