CTS Corporation Oscillators - CB3LV-3C-8M0000 CB3LV-3C-8M0000

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220599-CB3LV-3C-8M0 000 Termination: SMD/SMT Current Rating: 7 mA Length: 7 mm Contact Plating: Gold Frequency: 8 MHz Operating Supply Voltage: 3.3 V Height: 1.7018 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.005 % Load Capacitance: 50 pF Width: 5.2 mm Categories: Oscillators Case / Package: CSMD Alternative Parts (Cross-Reference): CB3LV3C8M0000; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C Max Supply Current: 12 mA
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220599-CB3LV-3C-8M0 000 Termination: SMD/SMT Current Rating: 7 mA Length: 7 mm Contact Plating: Gold Frequency: 8 MHz Operating Supply Voltage: 3.3 V Height: 1.7018 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.005 % Load Capacitance: 50 pF Width: 5.2 mm Categories: Oscillators Case / Package: CSMD Alternative Parts (Cross-Reference): CB3LV3C8M0000; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C Max Supply Current: 12 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3C-8M0000 - 1220599-CB3LV-3C-8M0000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-8M0000
1220599-CB3LV-3C-8M0000
Oscillators - CB3LV-3C-8M0000 1220599-CB3LV-3C-8M0000
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220599-CB3LV-3C-8M0 000 Termination: SMD/SMT Current Rating: 7 mA Length: 7 mm Contact Plating: Gold Frequency: 8 MHz Operating Supply Voltage: 3.3 V Height: 1.7018 mm Frequency Stability: 50 ppm Frequency Tolerance: 0.005 % Load Capacitance: 50 pF Width: 5.2 mm Categories: Oscillators Case / Package: CSMD Alternative Parts (Cross-Reference): CB3LV3C8M0000; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 5 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C Max Supply Current: 12 mA

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220599-CB3LV-3C-8M0000
Termination: SMD/SMT
Current Rating: 7 mA
Length: 7 mm
Contact Plating: Gold
Frequency: 8 MHz
Operating Supply Voltage: 3.3 V
Height: 1.7018 mm
Frequency Stability: 50 ppm
Frequency Tolerance: 0.005 %
Load Capacitance: 50 pF
Width: 5.2 mm
Categories: Oscillators
Case / Package: CSMD
Alternative Parts (Cross-Reference): CB3LV3C8M0000;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 70 °C
Max Supply Current: 12 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1220599-CB3LV-3C-8M0000
Product Name Oscillators - CB3LV-3C-8M0000
Package / Form Factor Surface Mount; CSMD
Features / Standards RoHS
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Programmable Timers and Oscillators - CY2X014LXI153T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details