CTS Corporation Oscillators CB3LV-3C-55M000000

Description
55MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
55MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CB3LV-3C-55M000000TR-ND - DigiKey
Thief River Falls, MN, United States
55MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

55MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CB3LV-3C-55M000000 - 914802-CB3LV-3C-55M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-55M000000
914802-CB3LV-3C-55M000000
Oscillators - CB3LV-3C-55M000000 914802-CB3LV-3C-55M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914802-CB3LV-3C-55M0 00000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: 55 MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 110-CB3LV-3C-55M0000 00TR, 960-0009-0057CT, CB3LV-3C-55.0000-T, CB3LV-3C-55M0000, CB3LV-3C-55M0000-ND

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 914802-CB3LV-3C-55M000000
Series: CB3LV
Operating Temperature Range: -20°C ~ 70°C
Features: 55 MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 110-CB3LV-3C-55M000000TR, 960-0009-0057CT, CB3LV-3C-55.0000-T, CB3LV-3C-55M0000, CB3LV-3C-55M0000-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 110-CB3LV-3C-55M000000TR-ND 914802-CB3LV-3C-55M000000
Product Name Oscillators Oscillators - CB3LV-3C-55M000000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TB-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details