CTS Corporation Oscillators CB3LV-3C-50M000000

Description
50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CB3LV-3C-50M000000TR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-50M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-50M000000CT-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CB3LV-3C-50M000000 - 914799-CB3LV-3C-50M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-50M000000
914799-CB3LV-3C-50M000000
Oscillators - CB3LV-3C-50M000000 914799-CB3LV-3C-50M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914799-CB3LV-3C-50M0 00000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV-3C-50.0000, CTX283LVTR, CB3LV3C50M0000T, 960-0009-0028CT, CTX283LVTR-ND, CTX283LVDKR, CTX283LVCT, CTX283LVTR-NDL, CB3LV-3C-50.0000-T, CB3LV-3C-50M0000-T, CB3LV3C50.0000, CTX283LV, CTX283LVDKR-ND, CTX283LVCT-ND, Q4191567A, 110-CB3LV-3C-50M0000 00CT, 110-CB3LV-3C-50M0000 00TR, CB3LV3C50.0000T, CB3LV3C50M0000, 110-CB3LV-3C-50M0000 00DKR, CTX283LV-ND, CB3LV-3C-50M0000

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 914799-CB3LV-3C-50M000000
Series: CB3LV
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CB3LV-3C-50.0000, CTX283LVTR, CB3LV3C50M0000T, 960-0009-0028CT, CTX283LVTR-ND, CTX283LVDKR, CTX283LVCT, CTX283LVTR-NDL, CB3LV-3C-50.0000-T, CB3LV-3C-50M0000-T, CB3LV3C50.0000, CTX283LV, CTX283LVDKR-ND, CTX283LVCT-ND, Q4191567A, 110-CB3LV-3C-50M000000CT, 110-CB3LV-3C-50M000000TR, CB3LV3C50.0000T, CB3LV3C50M0000, 110-CB3LV-3C-50M000000DKR, CTX283LV-ND, CB3LV-3C-50M0000

Buy Now Datasheet
Oscillator, 50Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts - 73AJ2574 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
73AJ2574
Oscillator, 50Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts 73AJ2574
OSCILLATOR, 50MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

OSCILLATOR, 50MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

Supplier's Site
XTAL OSC XO 50.0000MHZ HCMOS TTL

XTAL OSC XO 50.0000MHZ HCMOS TTL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 110-CB3LV-3C-50M000000TR-ND 914799-CB3LV-3C-50M000000 73AJ2574 CB3LV-3C-50M000000
Product Name Oscillators Oscillators - CB3LV-3C-50M000000 Oscillator, 50Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC269-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-355-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC555IDG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillators - 7960615 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details