CTS Corporation Oscillators - CB3LV-3C-4M6080 CB3LV-3C-4M6080

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038500-CB3LV-3C-4M6 080 Packaging: Tape & Reel Termination: SMD/SMT Length: 7.0104 mm Contact Plating: Gold Mounting: SMD (SMT) Frequency: 4.608 MHz Operating Supply Voltage: 3.3 V Height: 1.8034 mm Frequency Stability: 50 ppm Load Capacitance: 50 pF Number of Pins: 4 Width: 5.0038 mm Categories: Oscillators Alternative Parts (Cross-Reference): DSC1001DI1-005.0000T ; DSC1001DI1-005.0196T ; DSC1001DI1-005.0000; ASDMB-5.000MHZ-LC-T; SIT8103AI-43-33E-5.0 0000X; SG-210STF 4.9152ML3; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Current: 12 mA
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038500-CB3LV-3C-4M6 080 Packaging: Tape & Reel Termination: SMD/SMT Length: 7.0104 mm Contact Plating: Gold Mounting: SMD (SMT) Frequency: 4.608 MHz Operating Supply Voltage: 3.3 V Height: 1.8034 mm Frequency Stability: 50 ppm Load Capacitance: 50 pF Number of Pins: 4 Width: 5.0038 mm Categories: Oscillators Alternative Parts (Cross-Reference): DSC1001DI1-005.0000T ; DSC1001DI1-005.0196T ; DSC1001DI1-005.0000; ASDMB-5.000MHZ-LC-T; SIT8103AI-43-33E-5.0 0000X; SG-210STF 4.9152ML3; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Current: 12 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3C-4M6080 - 1038500-CB3LV-3C-4M6080 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-4M6080
1038500-CB3LV-3C-4M6080
Oscillators - CB3LV-3C-4M6080 1038500-CB3LV-3C-4M6080
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038500-CB3LV-3C-4M6 080 Packaging: Tape & Reel Termination: SMD/SMT Length: 7.0104 mm Contact Plating: Gold Mounting: SMD (SMT) Frequency: 4.608 MHz Operating Supply Voltage: 3.3 V Height: 1.8034 mm Frequency Stability: 50 ppm Load Capacitance: 50 pF Number of Pins: 4 Width: 5.0038 mm Categories: Oscillators Alternative Parts (Cross-Reference): DSC1001DI1-005.0000T ; DSC1001DI1-005.0196T ; DSC1001DI1-005.0000; ASDMB-5.000MHZ-LC-T; SIT8103AI-43-33E-5.0 0000X; SG-210STF 4.9152ML3; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Current: 12 mA

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038500-CB3LV-3C-4M6080
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 7.0104 mm
Contact Plating: Gold
Mounting: SMD (SMT)
Frequency: 4.608 MHz
Operating Supply Voltage: 3.3 V
Height: 1.8034 mm
Frequency Stability: 50 ppm
Load Capacitance: 50 pF
Number of Pins: 4
Width: 5.0038 mm
Categories: Oscillators
Alternative Parts (Cross-Reference): DSC1001DI1-005.0000T; DSC1001DI1-005.0196T; DSC1001DI1-005.0000; ASDMB-5.000MHZ-LC-T; SIT8103AI-43-33E-5.00000X; SG-210STF 4.9152ML3;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Current: 12 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1038500-CB3LV-3C-4M6080
Product Name Oscillators - CB3LV-3C-4M6080
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillator Crystal - 510BAA133M333BAGR - Richardson RFPD
Specs
Frequency 133 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-100.000-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - SIT9002AI-233N33DQ100.00000Y - 895176-SIT9002AI-233N33DQ100.00000Y - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details