Manufacturer: CTS-Frequency Controls
Win Source Part Number: 865868-CB3LV-3C-48M0
Series: CB3LV
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CB3LV-3C-48M0000, CTX1272TR, 110-CB3LV-3C-48M0000
48MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
48MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
48MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 865868-CB3LV-3C-48M000000 | 110-CB3LV-3C-48M000000CT-ND |
| Product Name | Oscillators - CB3LV-3C-48M000000 | Oscillators |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| Oscillator Type | XO | |
| Features / Standards | Lead-Free |