CTS Corporation Oscillators - CB3LV-3C-3M686400 CB3LV-3C-3M686400

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914797-CB3LV-3C-3M68 6400 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX260LVCT-ND, CB3LV3C3.6864T, CB3LV3C3M6864T, CB3LV3C3M6864, CTX260LVTR-ND, 110-CB3LV-3C-3M68640 0CT, CB3LV-3C-3.6864, CB3LV-3C-3.6864-T, 110-CB3LV-3C-3M68640 0DKR, 960-0009-0009CT, CTX260LV-ND, CB3LV3C3.6864, CTX260LV, 110-CB3LV-3C-3M68640 0TR, CB3LV-3C-3M6864-T, CTX260LVTR, CTX260LVCT, CTX260LVDKR, CB3LV-3C-3M6864, CTX260LVDKR-ND
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914797-CB3LV-3C-3M68 6400 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX260LVCT-ND, CB3LV3C3.6864T, CB3LV3C3M6864T, CB3LV3C3M6864, CTX260LVTR-ND, 110-CB3LV-3C-3M68640 0CT, CB3LV-3C-3.6864, CB3LV-3C-3.6864-T, 110-CB3LV-3C-3M68640 0DKR, 960-0009-0009CT, CTX260LV-ND, CB3LV3C3.6864, CTX260LV, 110-CB3LV-3C-3M68640 0TR, CB3LV-3C-3M6864-T, CTX260LVTR, CTX260LVCT, CTX260LVDKR, CB3LV-3C-3M6864, CTX260LVDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3C-3M686400 - 914797-CB3LV-3C-3M686400 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-3M686400
914797-CB3LV-3C-3M686400
Oscillators - CB3LV-3C-3M686400 914797-CB3LV-3C-3M686400
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914797-CB3LV-3C-3M68 6400 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CTX260LVCT-ND, CB3LV3C3.6864T, CB3LV3C3M6864T, CB3LV3C3M6864, CTX260LVTR-ND, 110-CB3LV-3C-3M68640 0CT, CB3LV-3C-3.6864, CB3LV-3C-3.6864-T, 110-CB3LV-3C-3M68640 0DKR, 960-0009-0009CT, CTX260LV-ND, CB3LV3C3.6864, CTX260LV, 110-CB3LV-3C-3M68640 0TR, CB3LV-3C-3M6864-T, CTX260LVTR, CTX260LVCT, CTX260LVDKR, CB3LV-3C-3M6864, CTX260LVDKR-ND

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 914797-CB3LV-3C-3M686400
Series: CB3LV
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CTX260LVCT-ND, CB3LV3C3.6864T, CB3LV3C3M6864T, CB3LV3C3M6864, CTX260LVTR-ND, 110-CB3LV-3C-3M686400CT, CB3LV-3C-3.6864, CB3LV-3C-3.6864-T, 110-CB3LV-3C-3M686400DKR, 960-0009-0009CT, CTX260LV-ND, CB3LV3C3.6864, CTX260LV, 110-CB3LV-3C-3M686400TR, CB3LV-3C-3M6864-T, CTX260LVTR, CTX260LVCT, CTX260LVDKR, CB3LV-3C-3M6864, CTX260LVDKR-ND

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-3M686400DKR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

3.6864MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-3M686400CT-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

3.6864MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-3M686400TR-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

3.6864MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 3.6864MHZ HCMOS TTL

XTAL OSC XO 3.6864MHZ HCMOS TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 914797-CB3LV-3C-3M686400 110-CB3LV-3C-3M686400DKR-ND CB3LV-3C-3M686400
Product Name Oscillators - CB3LV-3C-3M686400 Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Oscillator Type XO XO; XO (Standard)
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-OCXOWT-AV320MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Programmable Timers and Oscillators - CY25702FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X119-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details