CTS Corporation Oscillators - CB3LV-3C-33M3330 CB3LV-3C-33M3330

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 771228-CB3LV-3C-33M3 330 Series: CB3LV Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 33.333MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.071" (1.80mm) Maximum Supply Current: 40mA Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 771228-CB3LV-3C-33M3 330 Series: CB3LV Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 33.333MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.071" (1.80mm) Maximum Supply Current: 40mA Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3C-33M3330 - 771228-CB3LV-3C-33M3330 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-33M3330
771228-CB3LV-3C-33M3330
Oscillators - CB3LV-3C-33M3330 771228-CB3LV-3C-33M3330
Manufacturer: CTS-Frequency Controls Win Source Part Number: 771228-CB3LV-3C-33M3 330 Series: CB3LV Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -20°C ~ 70°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 33.333MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.071" (1.80mm) Maximum Supply Current: 40mA Current - Supply (Disable) (Maximum): 10μA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 771228-CB3LV-3C-33M3330
Series: CB3LV
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -20°C ~ 70°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 33.333MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.071" (1.80mm)
Maximum Supply Current: 40mA
Current - Supply (Disable) (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 771228-CB3LV-3C-33M3330
Product Name Oscillators - CB3LV-3C-33M3330
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 33.33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI122T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 123 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details