CTS Corporation Oscillators - CB3LV-3C-32M768000 CB3LV-3C-32M768000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914796-CB3LV-3C-32M7 68000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: 32.768 MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 110-CB3LV-3C-32M7680 00CT, 960-0009-0121CT, 110-CB3LV-3C-32M7680 00DKR, CTX278LVDKR, CTX278LVDKR-ND, CTX278LV, CTX278LVTR, CB3LV-3C-32M7680, CTX278LVCT-ND, CTX278LVTR-ND, CB3LV3C32.7680, CB3LV3C32M7680T, CB3LV-3C-32M7680-T, 110-CB3LV-3C-32M7680 00TR, CB3LV3C32M7680, CTX278LVCT, CB3LV-3C-32.7680-T, CTX278LV-ND, CB3LV-3C-32.7680, CB3LV3C32.7680T
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914796-CB3LV-3C-32M7 68000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: 32.768 MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 110-CB3LV-3C-32M7680 00CT, 960-0009-0121CT, 110-CB3LV-3C-32M7680 00DKR, CTX278LVDKR, CTX278LVDKR-ND, CTX278LV, CTX278LVTR, CB3LV-3C-32M7680, CTX278LVCT-ND, CTX278LVTR-ND, CB3LV3C32.7680, CB3LV3C32M7680T, CB3LV-3C-32M7680-T, 110-CB3LV-3C-32M7680 00TR, CB3LV3C32M7680, CTX278LVCT, CB3LV-3C-32.7680-T, CTX278LV-ND, CB3LV-3C-32.7680, CB3LV3C32.7680T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3C-32M768000 - 914796-CB3LV-3C-32M768000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-32M768000
914796-CB3LV-3C-32M768000
Oscillators - CB3LV-3C-32M768000 914796-CB3LV-3C-32M768000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914796-CB3LV-3C-32M7 68000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: 32.768 MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 110-CB3LV-3C-32M7680 00CT, 960-0009-0121CT, 110-CB3LV-3C-32M7680 00DKR, CTX278LVDKR, CTX278LVDKR-ND, CTX278LV, CTX278LVTR, CB3LV-3C-32M7680, CTX278LVCT-ND, CTX278LVTR-ND, CB3LV3C32.7680, CB3LV3C32M7680T, CB3LV-3C-32M7680-T, 110-CB3LV-3C-32M7680 00TR, CB3LV3C32M7680, CTX278LVCT, CB3LV-3C-32.7680-T, CTX278LV-ND, CB3LV-3C-32.7680, CB3LV3C32.7680T

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 914796-CB3LV-3C-32M768000
Series: CB3LV
Operating Temperature Range: -20°C ~ 70°C
Features: 32.768 MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 110-CB3LV-3C-32M768000CT, 960-0009-0121CT, 110-CB3LV-3C-32M768000DKR, CTX278LVDKR, CTX278LVDKR-ND, CTX278LV, CTX278LVTR, CB3LV-3C-32M7680, CTX278LVCT-ND, CTX278LVTR-ND, CB3LV3C32.7680, CB3LV3C32M7680T, CB3LV-3C-32M7680-T, 110-CB3LV-3C-32M768000TR, CB3LV3C32M7680, CTX278LVCT, CB3LV-3C-32.7680-T, CTX278LV-ND, CB3LV-3C-32.7680, CB3LV3C32.7680T

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-32M768000TR-ND - DigiKey
Thief River Falls, MN, United States
32.768MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 32.7680MHZ HCMOS TTL

XTAL OSC XO 32.7680MHZ HCMOS TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 914796-CB3LV-3C-32M768000 110-CB3LV-3C-32M768000TR-ND CB3LV-3C-32M768000
Product Name Oscillators - CB3LV-3C-32M768000 Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Oscillator Type XO XO; XO (Standard)
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - N82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator TX21 - TX21-18025S-32.000-A01 - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX21
Frequency 32 MHz
View Details