CTS Corporation Oscillators - CB3LV-3C-30M000000 CB3LV-3C-30M000000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914795-CB3LV-3C-30M0 00000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV3C30.0000T, 110-CB3LV-3C-30M0000 00TR, CB3LV3C30M0000T, CTX296LV-ND, CTX296LVTR-NDL, Q2531699, CB3LV-3C-30M0000, CTX296LVDKR, CTX296LV, 110-CB3LV-3C-30M0000 00CT, CTX296LVCT, CB3LV-3C-30.0000-T, 960-0009-0044CT, CB3LV3C30M0000, CB3LV-3C-30M0000-T, CTX296LVTR-ND, CTX296LVCT-ND, CTX296LVDKR-ND, CB3LV-3C-30.0000, CB3LV3C30.0000, CTX296LVTR, 110-CB3LV-3C-30M0000 00DKR
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914795-CB3LV-3C-30M0 00000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV3C30.0000T, 110-CB3LV-3C-30M0000 00TR, CB3LV3C30M0000T, CTX296LV-ND, CTX296LVTR-NDL, Q2531699, CB3LV-3C-30M0000, CTX296LVDKR, CTX296LV, 110-CB3LV-3C-30M0000 00CT, CTX296LVCT, CB3LV-3C-30.0000-T, 960-0009-0044CT, CB3LV3C30M0000, CB3LV-3C-30M0000-T, CTX296LVTR-ND, CTX296LVCT-ND, CTX296LVDKR-ND, CB3LV-3C-30.0000, CB3LV3C30.0000, CTX296LVTR, 110-CB3LV-3C-30M0000 00DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3C-30M000000 - 914795-CB3LV-3C-30M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-30M000000
914795-CB3LV-3C-30M000000
Oscillators - CB3LV-3C-30M000000 914795-CB3LV-3C-30M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914795-CB3LV-3C-30M0 00000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV3C30.0000T, 110-CB3LV-3C-30M0000 00TR, CB3LV3C30M0000T, CTX296LV-ND, CTX296LVTR-NDL, Q2531699, CB3LV-3C-30M0000, CTX296LVDKR, CTX296LV, 110-CB3LV-3C-30M0000 00CT, CTX296LVCT, CB3LV-3C-30.0000-T, 960-0009-0044CT, CB3LV3C30M0000, CB3LV-3C-30M0000-T, CTX296LVTR-ND, CTX296LVCT-ND, CTX296LVDKR-ND, CB3LV-3C-30.0000, CB3LV3C30.0000, CTX296LVTR, 110-CB3LV-3C-30M0000 00DKR

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 914795-CB3LV-3C-30M000000
Series: CB3LV
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CB3LV3C30.0000T, 110-CB3LV-3C-30M000000TR, CB3LV3C30M0000T, CTX296LV-ND, CTX296LVTR-NDL, Q2531699, CB3LV-3C-30M0000, CTX296LVDKR, CTX296LV, 110-CB3LV-3C-30M000000CT, CTX296LVCT, CB3LV-3C-30.0000-T, 960-0009-0044CT, CB3LV3C30M0000, CB3LV-3C-30M0000-T, CTX296LVTR-ND, CTX296LVCT-ND, CTX296LVDKR-ND, CB3LV-3C-30.0000, CB3LV3C30.0000, CTX296LVTR, 110-CB3LV-3C-30M000000DKR

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-30M000000TR-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-30M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-30M000000CT-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 30Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts - 73AJ2573 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 30Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
73AJ2573
Oscillator, 30Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts 73AJ2573
OSCILLATOR, 30MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

OSCILLATOR, 30MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 914795-CB3LV-3C-30M000000 110-CB3LV-3C-30M000000TR-ND 73AJ2573
Product Name Oscillators - CB3LV-3C-30M000000 Oscillators Oscillator, 30Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Oscillator Type XO
Features / Standards Lead-Free RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-66 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 66.67 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0050.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0500 MHz
Frequency Stability 50 ppm
View Details