CTS Corporation Oscillators - CB3LV-3C-25M000000 CB3LV-3C-25M000000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 846310-CB3LV-3C-25M0 00000 Series: CB3LV Features: 25 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 110-CB3LV-3C-25M0000 00CT, CB3LV-3C-25.0000, CTX276LVCT, CTX276LVTR-NDL, CTX276LV-ND, Q4552564AB, CB3LV3C25M0000, 110-CB3LV-3C-25M0000 00DKR, CTX276LV, CB3LV-3C-25M0000, CTX276LVTR-ND, CB3LV3C25M0000T, CTX276LVTR, CTX276LVCT-ND, CTX276LVDKR-ND, 960-0009-0024CT, CB3LV3C25.0000T, CB3LV3C25.0000, 110-CB3LV-3C-25M0000 00TR, CB3LV-3C-25M0000-T, CB3LV-3C-25.0000-T, CTX276LVDKR
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 846310-CB3LV-3C-25M0 00000 Series: CB3LV Features: 25 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 110-CB3LV-3C-25M0000 00CT, CB3LV-3C-25.0000, CTX276LVCT, CTX276LVTR-NDL, CTX276LV-ND, Q4552564AB, CB3LV3C25M0000, 110-CB3LV-3C-25M0000 00DKR, CTX276LV, CB3LV-3C-25M0000, CTX276LVTR-ND, CB3LV3C25M0000T, CTX276LVTR, CTX276LVCT-ND, CTX276LVDKR-ND, 960-0009-0024CT, CB3LV3C25.0000T, CB3LV3C25.0000, 110-CB3LV-3C-25M0000 00TR, CB3LV-3C-25M0000-T, CB3LV-3C-25.0000-T, CTX276LVDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3C-25M000000 - 846310-CB3LV-3C-25M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-25M000000
846310-CB3LV-3C-25M000000
Oscillators - CB3LV-3C-25M000000 846310-CB3LV-3C-25M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 846310-CB3LV-3C-25M0 00000 Series: CB3LV Features: 25 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 110-CB3LV-3C-25M0000 00CT, CB3LV-3C-25.0000, CTX276LVCT, CTX276LVTR-NDL, CTX276LV-ND, Q4552564AB, CB3LV3C25M0000, 110-CB3LV-3C-25M0000 00DKR, CTX276LV, CB3LV-3C-25M0000, CTX276LVTR-ND, CB3LV3C25M0000T, CTX276LVTR, CTX276LVCT-ND, CTX276LVDKR-ND, 960-0009-0024CT, CB3LV3C25.0000T, CB3LV3C25.0000, 110-CB3LV-3C-25M0000 00TR, CB3LV-3C-25M0000-T, CB3LV-3C-25.0000-T, CTX276LVDKR

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 846310-CB3LV-3C-25M000000
Series: CB3LV
Features: 25 MHz Oscillator
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 110-CB3LV-3C-25M000000CT, CB3LV-3C-25.0000, CTX276LVCT, CTX276LVTR-NDL, CTX276LV-ND, Q4552564AB, CB3LV3C25M0000, 110-CB3LV-3C-25M000000DKR, CTX276LV, CB3LV-3C-25M0000, CTX276LVTR-ND, CB3LV3C25M0000T, CTX276LVTR, CTX276LVCT-ND, CTX276LVDKR-ND, 960-0009-0024CT, CB3LV3C25.0000T, CB3LV3C25.0000, 110-CB3LV-3C-25M000000TR, CB3LV-3C-25M0000-T, CB3LV-3C-25.0000-T, CTX276LVDKR

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-25M000000TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-25M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-25M000000CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 25.0000MHZ HCMOS TTL

XTAL OSC XO 25.0000MHZ HCMOS TTL

Supplier's Site Datasheet
Oscillator, 25Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts - 73AJ2572 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
73AJ2572
Oscillator, 25Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts 73AJ2572
OSCILLATOR, 25MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

OSCILLATOR, 25MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 846310-CB3LV-3C-25M000000 110-CB3LV-3C-25M000000TR-ND CB3LV-3C-25M000000 73AJ2572
Product Name Oscillators - CB3LV-3C-25M000000 Oscillators Oscillators Oscillator, 25Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675257P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2XF327FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers