CTS Corporation Oscillators - CB3LV-3C-25M0000-T CB3LV-3C-25M0000-T

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051303-CB3LV-3C-25M 0000-T Contact Plating: Gold Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 50 ppm Number of Pins: 4 Categories: Oscillators Case / Package: CSMD Alternative Parts (Cross-Reference): CO4305 25.000-EXT-T-TR; ASE-25.000MHZ-LC-T; DSC1001DI1-025.0000; ASDMB-25.000MHZ-LC-T ; ASFL1-25.000MHZ-EC-T ; DSC1001DI1-025.0000T ; CB3LV-3I-25M0000CB3L V-3C-25M0000 T; CB3LV-3C-25M0000T; CB3LV3C25M0000 T; CB3LV3C25M0000T; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051303-CB3LV-3C-25M 0000-T Contact Plating: Gold Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 50 ppm Number of Pins: 4 Categories: Oscillators Case / Package: CSMD Alternative Parts (Cross-Reference): CO4305 25.000-EXT-T-TR; ASE-25.000MHZ-LC-T; DSC1001DI1-025.0000; ASDMB-25.000MHZ-LC-T ; ASFL1-25.000MHZ-EC-T ; DSC1001DI1-025.0000T ; CB3LV-3I-25M0000CB3L V-3C-25M0000 T; CB3LV-3C-25M0000T; CB3LV3C25M0000 T; CB3LV3C25M0000T; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3C-25M0000-T - 1051303-CB3LV-3C-25M0000-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-25M0000-T
1051303-CB3LV-3C-25M0000-T
Oscillators - CB3LV-3C-25M0000-T 1051303-CB3LV-3C-25M0000-T
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051303-CB3LV-3C-25M 0000-T Contact Plating: Gold Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 3.3 V Frequency Stability: 50 ppm Number of Pins: 4 Categories: Oscillators Case / Package: CSMD Alternative Parts (Cross-Reference): CO4305 25.000-EXT-T-TR; ASE-25.000MHZ-LC-T; DSC1001DI1-025.0000; ASDMB-25.000MHZ-LC-T ; ASFL1-25.000MHZ-EC-T ; DSC1001DI1-025.0000T ; CB3LV-3I-25M0000CB3L V-3C-25M0000 T; CB3LV-3C-25M0000T; CB3LV3C25M0000 T; CB3LV3C25M0000T; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051303-CB3LV-3C-25M0000-T
Contact Plating: Gold
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 3.3 V
Frequency Stability: 50 ppm
Number of Pins: 4
Categories: Oscillators
Case / Package: CSMD
Alternative Parts (Cross-Reference): CO4305 25.000-EXT-T-TR; ASE-25.000MHZ-LC-T; DSC1001DI1-025.0000; ASDMB-25.000MHZ-LC-T; ASFL1-25.000MHZ-EC-T; DSC1001DI1-025.0000T; CB3LV-3I-25M0000CB3LV-3C-25M0000 T; CB3LV-3C-25M0000T; CB3LV3C25M0000 T; CB3LV3C25M0000T;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1051303-CB3LV-3C-25M0000-T
Product Name Oscillators - CB3LV-3C-25M0000-T
Package / Form Factor Surface Mount; CSMD
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details