CTS Corporation Oscillators - CB3LV-3C-16M000000 CB3LV-3C-16M000000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 865865-CB3LV-3C-16M0 00000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV3C16M0000T, CTX270LVTR-ND, CTX270LVTR, CB3LV-3C-16M0000, 110-CB3LV-3C-16M0000 00CT, CTX270LVDKR-ND, Q4784311, 960-0009-0019CT, CTX270LVCT-ND, CB3LV3C16.0000T, CTX270LVCTD, CTX270LV, CTX270LVCT, CB3LV-3C-16.0000, CB3LV3C16.0000, CTX270LVDKR, CTX270LVTR-NDL, 110-CB3LV-3C-16M0000 00TR, CB3LV-3C-16M0000-T, 110-CB3LV-3C-16M0000 00DKR, CB3LV3C16M0000, CB3LV-3C-16.0000-T, CTX270LV-ND
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 865865-CB3LV-3C-16M0 00000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV3C16M0000T, CTX270LVTR-ND, CTX270LVTR, CB3LV-3C-16M0000, 110-CB3LV-3C-16M0000 00CT, CTX270LVDKR-ND, Q4784311, 960-0009-0019CT, CTX270LVCT-ND, CB3LV3C16.0000T, CTX270LVCTD, CTX270LV, CTX270LVCT, CB3LV-3C-16.0000, CB3LV3C16.0000, CTX270LVDKR, CTX270LVTR-NDL, 110-CB3LV-3C-16M0000 00TR, CB3LV-3C-16M0000-T, 110-CB3LV-3C-16M0000 00DKR, CB3LV3C16M0000, CB3LV-3C-16.0000-T, CTX270LV-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3C-16M000000 - 865865-CB3LV-3C-16M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-16M000000
865865-CB3LV-3C-16M000000
Oscillators - CB3LV-3C-16M000000 865865-CB3LV-3C-16M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 865865-CB3LV-3C-16M0 00000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV3C16M0000T, CTX270LVTR-ND, CTX270LVTR, CB3LV-3C-16M0000, 110-CB3LV-3C-16M0000 00CT, CTX270LVDKR-ND, Q4784311, 960-0009-0019CT, CTX270LVCT-ND, CB3LV3C16.0000T, CTX270LVCTD, CTX270LV, CTX270LVCT, CB3LV-3C-16.0000, CB3LV3C16.0000, CTX270LVDKR, CTX270LVTR-NDL, 110-CB3LV-3C-16M0000 00TR, CB3LV-3C-16M0000-T, 110-CB3LV-3C-16M0000 00DKR, CB3LV3C16M0000, CB3LV-3C-16.0000-T, CTX270LV-ND

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 865865-CB3LV-3C-16M000000
Series: CB3LV
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CB3LV3C16M0000T, CTX270LVTR-ND, CTX270LVTR, CB3LV-3C-16M0000, 110-CB3LV-3C-16M000000CT, CTX270LVDKR-ND, Q4784311, 960-0009-0019CT, CTX270LVCT-ND, CB3LV3C16.0000T, CTX270LVCTD, CTX270LV, CTX270LVCT, CB3LV-3C-16.0000, CB3LV3C16.0000, CTX270LVDKR, CTX270LVTR-NDL, 110-CB3LV-3C-16M000000TR, CB3LV-3C-16M0000-T, 110-CB3LV-3C-16M000000DKR, CB3LV3C16M0000, CB3LV-3C-16.0000-T, CTX270LV-ND

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-16M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-16M000000CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-16M000000TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 865865-CB3LV-3C-16M000000 110-CB3LV-3C-16M000000DKR-ND
Product Name Oscillators - CB3LV-3C-16M000000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Oscillator Type XO
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
VCO / SURF MOUNT / RoHS ESD-P - ROS-4861C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1077LZ-50 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0061 to 50 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details