CTS Corporation Crystals, Oscillators, Resonators - Oscillators CB3LV-3C-12M000000

Description
Win Source Part Number: 1022644-CB3LV-3C-12M 000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: CB3LV Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 12 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 12mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CB3LV3C12.0000,110-C B3LV-3C-12M000000CT, CB3LV-3C-12.0000,110 -CB3LV-3C-12M000000D KR,CTX292LVCT,CTX292 LVTR-NDL,Q4191567,CB 3LV3C12.0000T,CB3LV3 C12M0000,CB3LV-3C-12 M0000-T,110-CB3LV-3C -12M000000TR,CTX292L V,CB3LV3C12M0000T,CT X292LV-ND,CB3LV-3C-1 2.0000-T,CB3LV-3C-12 M0000,CTX292LVTR-ND, 960-0009-0003CT,CTX2 92LVCT-ND,CTX292LVTR ,CTX292LVDKR-ND,CTX2 92LVDKR
Request a Quote Datasheet
Description
Win Source Part Number: 1022644-CB3LV-3C-12M 000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: CB3LV Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 12 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 12mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CB3LV3C12.0000,110-C B3LV-3C-12M000000CT, CB3LV-3C-12.0000,110 -CB3LV-3C-12M000000D KR,CTX292LVCT,CTX292 LVTR-NDL,Q4191567,CB 3LV3C12.0000T,CB3LV3 C12M0000,CB3LV-3C-12 M0000-T,110-CB3LV-3C -12M000000TR,CTX292L V,CB3LV3C12M0000T,CT X292LV-ND,CB3LV-3C-1 2.0000-T,CB3LV-3C-12 M0000,CTX292LVTR-ND, 960-0009-0003CT,CTX2 92LVCT-ND,CTX292LVTR ,CTX292LVDKR-ND,CTX2 92LVDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1022644-CB3LV-3C-12M000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1022644-CB3LV-3C-12M000000
Crystals, Oscillators, Resonators - Oscillators 1022644-CB3LV-3C-12M000000
Win Source Part Number: 1022644-CB3LV-3C-12M 000000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: CB3LV Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 12 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 12mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CB3LV3C12.0000,110-C B3LV-3C-12M000000CT, CB3LV-3C-12.0000,110 -CB3LV-3C-12M000000D KR,CTX292LVCT,CTX292 LVTR-NDL,Q4191567,CB 3LV3C12.0000T,CB3LV3 C12M0000,CB3LV-3C-12 M0000-T,110-CB3LV-3C -12M000000TR,CTX292L V,CB3LV3C12M0000T,CT X292LV-ND,CB3LV-3C-1 2.0000-T,CB3LV-3C-12 M0000,CTX292LVTR-ND, 960-0009-0003CT,CTX2 92LVCT-ND,CTX292LVTR ,CTX292LVDKR-ND,CTX2 92LVDKR

Win Source Part Number: 1022644-CB3LV-3C-12M000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: CB3LV
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 12 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 12mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
Other Names: CB3LV3C12.0000,110-CB3LV-3C-12M000000CT,CB3LV-3C-12.0000,110-CB3LV-3C-12M000000DKR,CTX292LVCT,CTX292LVTR-NDL,Q4191567,CB3LV3C12.0000T,CB3LV3C12M0000,CB3LV-3C-12M0000-T,110-CB3LV-3C-12M000000TR,CTX292LV,CB3LV3C12M0000T,CTX292LV-ND,CB3LV-3C-12.0000-T,CB3LV-3C-12M0000,CTX292LVTR-ND,960-0009-0003CT,CTX292LVCT-ND,CTX292LVTR,CTX292LVDKR-ND,CTX292LVDKR

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-12M000000CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-12M000000TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-12M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

12MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1022644-CB3LV-3C-12M000000 110-CB3LV-3C-12M000000CT-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 12 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0275.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2750 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details