CTS Corporation Oscillators - CB3LV-3C-10M000000 CB3LV-3C-10M000000

Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 865864-CB3LV-3C-10M0 00000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV-3C-10M0000, CB3LV3C10M0000T, 110-CB3LV-3C-10M0000 00DKR, CTX265LV-ND, CTX265LVCT, CB3LV3C10M0000, 960-0009-0017CT, CTX265LVTR-ND, CTX265LV, CB3LV-3C-10.0000, 110-CB3LV-3C-10M0000 00TR, CTX265LVTR, CB3LV3C10.0000, CB3LV-3C-10M0000-T, CTX265LVCT-ND, CB3LV-3C-10.0000-T, CTX265LVDKR, 110-CB3LV-3C-10M0000 00CT, CB3LV3C10.0000T, CTX265LVDKR-ND
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Win Source Part Number: 865864-CB3LV-3C-10M0 00000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV-3C-10M0000, CB3LV3C10M0000T, 110-CB3LV-3C-10M0000 00DKR, CTX265LV-ND, CTX265LVCT, CB3LV3C10M0000, 960-0009-0017CT, CTX265LVTR-ND, CTX265LV, CB3LV-3C-10.0000, 110-CB3LV-3C-10M0000 00TR, CTX265LVTR, CB3LV3C10.0000, CB3LV-3C-10M0000-T, CTX265LVCT-ND, CB3LV-3C-10.0000-T, CTX265LVDKR, 110-CB3LV-3C-10M0000 00CT, CB3LV3C10.0000T, CTX265LVDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CB3LV-3C-10M000000 - 865864-CB3LV-3C-10M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-10M000000
865864-CB3LV-3C-10M000000
Oscillators - CB3LV-3C-10M000000 865864-CB3LV-3C-10M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 865864-CB3LV-3C-10M0 00000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB3LV-3C-10M0000, CB3LV3C10M0000T, 110-CB3LV-3C-10M0000 00DKR, CTX265LV-ND, CTX265LVCT, CB3LV3C10M0000, 960-0009-0017CT, CTX265LVTR-ND, CTX265LV, CB3LV-3C-10.0000, 110-CB3LV-3C-10M0000 00TR, CTX265LVTR, CB3LV3C10.0000, CB3LV-3C-10M0000-T, CTX265LVCT-ND, CB3LV-3C-10.0000-T, CTX265LVDKR, 110-CB3LV-3C-10M0000 00CT, CB3LV3C10.0000T, CTX265LVDKR-ND

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 865864-CB3LV-3C-10M000000
Series: CB3LV
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CB3LV-3C-10M0000, CB3LV3C10M0000T, 110-CB3LV-3C-10M000000DKR, CTX265LV-ND, CTX265LVCT, CB3LV3C10M0000, 960-0009-0017CT, CTX265LVTR-ND, CTX265LV, CB3LV-3C-10.0000, 110-CB3LV-3C-10M000000TR, CTX265LVTR, CB3LV3C10.0000, CB3LV-3C-10M0000-T, CTX265LVCT-ND, CB3LV-3C-10.0000-T, CTX265LVDKR, 110-CB3LV-3C-10M000000CT, CB3LV3C10.0000T, CTX265LVDKR-ND

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-10M000000CT-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-10M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-10M000000TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 10.0000MHZ HCMOS TTL

XTAL OSC XO 10.0000MHZ HCMOS TTL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 865864-CB3LV-3C-10M000000 110-CB3LV-3C-10M000000CT-ND CB3LV-3C-10M000000
Product Name Oscillators - CB3LV-3C-10M000000 Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Oscillator Type XO XO; XO (Standard)
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 296-47078-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details