CTS Corporation Oscillators CB3LV-3C-100M000000

Description
100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CB3LV-3C-100M000000TR-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-100M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3LV-3C-100M000000CT-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

100MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - CB3LV-3C-100M000000 - 914792-CB3LV-3C-100M000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CB3LV-3C-100M000000
914792-CB3LV-3C-100M000000
Oscillators - CB3LV-3C-100M000000 914792-CB3LV-3C-100M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 914792-CB3LV-3C-100M 000000 Series: CB3LV Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 110-CB3LV-3C-100M000 000CT, CTX1266TR, CTX1266CT-ND, 110-CB3LV-3C-100M000 000DKR, 110-CB3LV-3C-100M000 000TR, 960-0009-0288CT, CB3LV-3C-100M0000, CTX1266DKR, CTX1266TR-ND, CTX1266CT, CTX1266DKR-ND

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 914792-CB3LV-3C-100M000000
Series: CB3LV
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 110-CB3LV-3C-100M000000CT, CTX1266TR, CTX1266CT-ND, 110-CB3LV-3C-100M000000DKR, 110-CB3LV-3C-100M000000TR, 960-0009-0288CT, CB3LV-3C-100M0000, CTX1266DKR, CTX1266TR-ND, CTX1266CT, CTX1266DKR-ND

Buy Now Datasheet
Oscillator, 100Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts - 73AJ2571 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
73AJ2571
Oscillator, 100Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts 73AJ2571
OSCILLATOR, 100MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

OSCILLATOR, 100MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 110-CB3LV-3C-100M000000TR-ND 914792-CB3LV-3C-100M000000 73AJ2571
Product Name Oscillators Oscillators - CB3LV-3C-100M000000 Oscillator, 100Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - MC1455DR2 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details