CTS Corporation Crystals, Oscillators, Resonators - Oscillators CB3LV-2C-18M432000

Description
Win Source Part Number: 1339996-CB3LV-2C-18M 432000 Category: Crystals, Oscillators, Resonators - Oscillators Series: CB3LV Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Frequency: 18.432 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±100ppm Current - Supply (Max): 12mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Product Status: Last Time Buy California Prop 65: Warning Information Current - Supply (Disable) (Max): 10µA
Request a Quote Datasheet
Description
Win Source Part Number: 1339996-CB3LV-2C-18M 432000 Category: Crystals, Oscillators, Resonators - Oscillators Series: CB3LV Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Frequency: 18.432 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±100ppm Current - Supply (Max): 12mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Product Status: Last Time Buy California Prop 65: Warning Information Current - Supply (Disable) (Max): 10µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1339996-CB3LV-2C-18M432000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1339996-CB3LV-2C-18M432000
Crystals, Oscillators, Resonators - Oscillators 1339996-CB3LV-2C-18M432000
Win Source Part Number: 1339996-CB3LV-2C-18M 432000 Category: Crystals, Oscillators, Resonators - Oscillators Series: CB3LV Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Frequency: 18.432 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±100ppm Current - Supply (Max): 12mA Voltage - Supply: 3.3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Product Status: Last Time Buy California Prop 65: Warning Information Current - Supply (Disable) (Max): 10µA

Win Source Part Number: 1339996-CB3LV-2C-18M432000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: CB3LV
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Frequency: 18.432 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±100ppm
Current - Supply (Max): 12mA
Voltage - Supply: 3.3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
Product Status: Last Time Buy
California Prop 65: Warning Information
Current - Supply (Disable) (Max): 10µA

Buy Now Datasheet
Oscillators - 110-CB3LV-2C-18M432000TR-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

18.432MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1339996-CB3LV-2C-18M432000 110-CB3LV-2C-18M432000TR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 18.43 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-250-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
6 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - TPL5010QDDCRQ1 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details