CTS Corporation Oscillators CB3-3I-16M000000

Description
16MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 110-CB3-3I-16M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3-3I-16M000000TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3-3I-16M000000CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1328168-CB3-3I-16M000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1328168-CB3-3I-16M000000
Crystals, Oscillators, Resonators - Oscillators 1328168-CB3-3I-16M000000
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1328168-CB3-3I-16M00 0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 16 MHz Function: Enable/Disable Output: HCMOS, TTL Frequency Stability: ±50ppm Current - Supply (Max): 25mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CB33I16M0000T,960-00 07-0019DT,13014879,C B3-3I-16M0000-T,CB3- 3I-16M0000,CB33I16.0 000T,CB33I16M0000,CT X304TR,Q826253,CTX30 4CT,110-CB3-3I-16M00 0000TR,CB3-3I-16.000 ,CB3-3I-16.000-ND,CT X304DKR,CB3-3I-16.00 00,110-CB3-3I-16M000 000DKR,110-CB3-3I-16 M000000CT,CTX304CT-N D,CTX304TR-ND,CB33I1 6.0000,CTX304DKR-ND RoHS Status: ROHS3 Compliant

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1328168-CB3-3I-16M000000
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Type: XO (Standard)
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 16 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 25mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 5V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CB33I16M0000T,960-0007-0019DT,13014879,CB3-3I-16M0000-T,CB3-3I-16M0000,CB33I16.0000T,CB33I16M0000,CTX304TR,Q826253,CTX304CT,110-CB3-3I-16M000000TR,CB3-3I-16.000,CB3-3I-16.000-ND,CTX304DKR,CB3-3I-16.0000,110-CB3-3I-16M000000DKR,110-CB3-3I-16M000000CT,CTX304CT-ND,CTX304TR-ND,CB33I16.0000,CTX304DKR-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Oscillator, 16Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts - 73AJ2569 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 16Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
73AJ2569
Oscillator, 16Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts 73AJ2569
OSCILLATOR, 16MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

OSCILLATOR, 16MHZ, HCMOS / TTL, 7Mm x 5MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 110-CB3-3I-16M000000DKR-ND 1328168-CB3-3I-16M000000 73AJ2569
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillator, 16Mhz, Hcmos / Ttl, 7Mm X 5Mm Rohs Compliant Cts
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI156T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Through Hole Oscillators - ECS-2100AX-480 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - NE555PSR - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers