CTS Corporation Crystals, Oscillators, Resonators-Oscillators CB3-3C-8M000000

Description
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators-Oscillato rs Series: CB3 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 8 MHz Function: Enable/Disable Output: HCMOS, TTL
Request a Quote Datasheet
Description
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators-Oscillato rs Series: CB3 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 8 MHz Function: Enable/Disable Output: HCMOS, TTL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators-Oscillators -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators-Oscillators
Crystals, Oscillators, Resonators-Oscillators
Manufacturer: CTS-Frequency Controls Category: Crystals, Oscillators, Resonators-Oscillato rs Series: CB3 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Base Resonator: Crystal Type: XO (Standard) Frequency: 8 MHz Function: Enable/Disable Output: HCMOS, TTL

Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators-Oscillators
Series: CB3
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 8 MHz
Function: Enable/Disable
Output: HCMOS, TTL

Buy Now Datasheet
Oscillators - 110-CB3-3C-8M000000DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3-3C-8M000000TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-CB3-3C-8M000000CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 110-CB3-3C-8M000000DKR-ND
Product Name Crystals, Oscillators, Resonators-Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Frequency 8 MHz
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-386-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1347829-530FB200M000DG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 200 MHz
View Details
2 suppliers
4 Pin Oscillator S7 - S73305-33.3333-30-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 33.33 MHz
Frequency Stability 50 ppm
View Details