Manufacturer: CTS-Frequency Controls
Category: Crystals, Oscillators, Resonators- Oscillators
Series: CB3
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Resonator: Crystal
Type: XO (Standard)
Frequency: 12 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Mounting Type: Surface Mount
12MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
12MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
12MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 110-CB3-3C-12M000000TR-ND | |
| Product Name | Crystals, Oscillators, Resonators- Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Frequency | 12 MHz | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | |
| Features / Standards | Lead-Free |