CTS Corporation Oscillators CA70C12504GNT

Description
125MHz XO (Standard) HCMOS, TTL Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
125MHz XO (Standard) HCMOS, TTL Oscillator 2.5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CA70C12504GNT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
CA70C12504GNT-ND
Oscillators CA70C12504GNT-ND
125MHz XO (Standard) HCMOS, TTL Oscillator 2.5V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) HCMOS, TTL Oscillator 2.5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number CA70C12504GNT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-12.800-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - NA555DG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers